EN
  • EN
  • DE

NCF3320EHN/0Y

Part No NCF3320EHN/0Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC 32HVQFN / IC 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number NCF3320
Standard Package 6,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 845552-NCF3320EHN/0Y
Ultra Librarian 3D Model Ultra Librarian NCF3320EHN/0Y CAD Model

Description

The NCF3320EHN/0Y is a cutting-edge product from NXP Semiconductors, renowned for its innovation in the field of secure connectivity solutions for embedded applications. This product is part of the NXP NFC (Near Field Communication) controller lineup, designed to bring high-performance contactless communication and versatility to a broad range of applications.

Key Features

  • High-Speed Communication: The NCF3320EHN/0Y supports the rapid exchange of data with NFC-enabled devices, ensuring swift and efficient transactions.
  • Advanced Security: With an emphasis on security, this NFC controller is equipped with features that protect against unauthorized access and ensure the integrity of data.
  • Energy Efficiency: Designed to consume minimal power, it is ideal for battery-powered devices, contributing to longer operation times and sustainability.
  • Integration: The compact form factor and flexible interface options make it easy to integrate into various electronic systems, from mobile phones to point-of-sale terminals.

Applications

The versatility of the NCF3320EHN/0Y allows it to be used across a multitude of applications. It is particularly well-suited for:

  • Mobile payment and wallet applications
  • Access control systems
  • Public transportation ticketing
  • Smart advertising and retail solutions
  • Consumer electronics for device pairing

Technical Specifications

The NCF3320EHN/0Y boasts a range of technical specifications that highlight its performance capabilities:

  • Compliance with NFC Forum specifications for interoperability
  • Support for various card emulation, peer-to-peer, and reader/writer modes
  • Robust design capable of withstanding harsh environmental conditions
  • Compatibility with existing NFC ecosystems and standards

In conclusion, the NCF3320EHN/0Y from NXP is a sophisticated and versatile NFC controller that is set to revolutionize the way we interact with technology in our daily lives. Its blend of speed, security, and power efficiency makes it an ideal choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3944 $61.9720
10+ $10.1697 $101.6970
16+ $9.8519 $157.6304
21+ $9.5341 $200.2161
28+ $9.2163 $258.0564
37+ $8.2629 $305.7273
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess