EN
  • EN
  • DE

TRF7961RHBT

Part No TRF7961RHBT
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 110°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 034964-TRF7961RHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7961RHBT CAD Model

Description

The TRF7961RHBT from Texas Instruments is a highly integrated RFID (Radio-Frequency Identification) Reader/Writer IC designed for use in a wide range of applications. This versatile IC is capable of supporting multiple RFID standards, making it an ideal choice for developers looking to create flexible and scalable RFID solutions.

Key Features

  • Multi-Protocol Support: The TRF7961RHBT is compatible with ISO/IEC 14443A/B, ISO/IEC 15693, and FeliCa™ protocols, enabling it to read and write to a variety of RFID tags and smart cards.
  • High-Frequency Operation: Operating at a frequency of 13.56 MHz, this IC is well-suited for applications requiring high-speed communication with RFID tags.
  • Integrated Transmitter and Receiver: With an integrated RF field strength detector and an adjustable output power of up to 200 mW, this IC ensures reliable performance and communication with RFID tags.
  • Flexible Interface Options: The TRF7961RHBT offers an SPI (Serial Peripheral Interface) for communication with microcontrollers, providing ease of integration into existing systems.
  • Low-Power Operation: Designed for power-sensitive applications, it features a power-down mode and low power consumption during operation.

Applications

The TRF7961RHBT is a versatile component that can be used in a variety of RFID applications, including but not limited to:

  • Contactless payment systems
  • Access control and security systems
  • Identification and tracking systems
  • Inventory management
  • Near Field Communication (NFC) devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TRF7961RHBT is no exception. It is built to meet high standards of reliability and performance, ensuring that your RFID solutions are robust and dependable. With Texas Instruments' expertise in RFID technology, you can expect the TRF7961RHBT to deliver excellent performance in your RFID applications.

You May Also Be Interested in

Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3755 $56.2530
13+ $7.6928 $100.0064
21+ $7.4524 $156.5004
28+ $7.2120 $201.9360
36+ $6.9716 $250.9776
48+ $6.2504 $300.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess