EN
  • EN
  • DE
  • IT

TRF7960RHBR

Part No TRF7960RHBR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 110°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 034963-TRF7960RHBR
Family Name TRF7960
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Security, Medical
Ultra Librarian 3D Model Ultra Librarian TRF7960RHBR CAD Model

Description

Introducing the TRF7960RHBR from Texas Instruments

The TRF7960RHBR is a high-performance, integrated analog front-end and data-framing system for a 13.56 MHz RFID reader system. Built by the renowned semiconductor company Texas Instruments, this advanced RFID reader IC is designed to support a wide range of applications, from access control to contactless payment systems.

Encased in a compact 32-pin QFN package, the TRF7960RHBR offers a versatile solution for both ISO15693 and ISO14443A/B standards, providing the flexibility needed to handle various RFID protocols. This makes it an ideal choice for developers looking to create multi-standard RFID readers without the hassle of dealing with multiple separate components.

At the heart of the TRF7960RHBR lies a powerful RF communication module that ensures reliable performance even in challenging environments. The device features an integrated transmitter and receiver with an antenna driver and a 4-channel A/D converter, which facilitates the detection and decoding of RFID signals with excellent precision.

One of the key advantages of the TRF7960RHBR is its user-friendly interface. It includes a parallel and serial interface (SPI or UART) for communication with a host microcontroller, which simplifies the integration process and allows for easy customization and control. Additionally, the device supports programmable output power levels, allowing for optimization of power consumption based on the specific application requirements.

For developers concerned with power efficiency, the TRF7960RHBR does not disappoint. It operates with a supply voltage range of 2.7V to 5.5V, enabling low-power operation and compatibility with a variety of power sources. Furthermore, the built-in power-saving features, such as a deep sleep mode, make it an energy-conserving choice for battery-operated systems.

Overall, the TRF7960RHBR from Texas Instruments is a robust and versatile RFID reader IC that offers a blend of performance, integration ease, and energy efficiency. Whether it's for inventory management, asset tracking, or personal identification, this product is engineered to deliver a reliable and user-friendly RFID solution.

You May Also Be Interested in

STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess