EN
  • EN
  • DE

MC54LS368AJ

Part No MC54LS368AJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077438-MC54LS368AJ
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54LS368AJ CAD Model

Description

The MC54LS368AJ is a hex inverting buffer/driver with 3-state outputs manufactured by Freescale Semiconductor - NXP. It is part of the LS (Low-power Schottky) TTL family, providing a good balance of speed and power consumption compared to standard TTL devices. The 3-state outputs allow the device to be connected directly to a data bus, enabling multiple devices to share the same bus lines.

Applications:

  • Bus driving
  • Memory address decoding
  • Clock driving
  • Data buffering
  • Line driving

Features:

  • Low Power Consumption: ICC = 6 mA (max)
  • High Output Drive Capability: IOL = 24 mA (min)
  • 3-State Outputs
  • TTL Compatible Inputs
  • Operating Voltage: 4.75V to 5.25V

Benefits:

  • Efficient Bus Driving: High output drive capability ensures reliable data transmission on the bus.
  • Reduced Power Consumption: Low power consumption minimizes heat generation and extends battery life in portable devices.
  • Bus Compatibility: 3-state outputs allow for multiple devices to share the same bus lines without contention.
  • Easy Integration: TTL compatible inputs simplify interfacing with other TTL logic devices.
  • Versatile Functionality: Can be used as a buffer, driver, or inverter, providing flexibility in circuit design.

Additional Details:

The MC54LS368AJ operates over a wide temperature range, typically -55°C to +125°C, making it suitable for industrial and military applications. It is supplied in a ceramic Dual In-Line Package (DIP), providing robust mechanical and environmental protection. The 3-state outputs are controlled by an output enable (OE) input. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess