EN
  • EN
  • DE
  • IT

TRF7961RHBR

Part No TRF7961RHBR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID FRONT END 13.56MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 110°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 056004-TRF7961RHBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7961RHBR CAD Model

Description

The TRF7961RHBR from Texas Instruments is a highly integrated Radio Frequency Identification (RFID) transceiver module designed for use in contactless communication and identification applications. This advanced module operates in the 13.56 MHz frequency range, which is the standard for Near Field Communication (NFC) and High-Frequency (HF) RFID systems.

With its robust and versatile design, the TRF7961RHBR supports a wide range of RFID standards, including ISO/IEC 14443A/B, ISO/IEC 15693, ISO/IEC 18000-3, FeliCa, and supports the NFCIP-1 protocol. This makes it an ideal choice for developers looking to create products for a variety of applications such as contactless payments, access control, inventory tracking, and smart labeling.

The device is built with an integrated analog front-end and data framing system for ISO 15693, ISO 18000-3, ISO 14443A/B, and FeliCa applications. This integration streamlines the design process, allowing for simpler and more cost-effective system designs. Additionally, the TRF7961RHBR supports direct mode and reader/writer mode, providing flexibility for both passive and active RFID solutions.

Texas Instruments has equipped the TRF7961RHBR with a parallel interface as well as an SPI (Serial Peripheral Interface), enabling easy integration with most microcontrollers. Its small form factor, housed in a QFN package, makes it suitable for space-constrained applications while still delivering high performance and reliability.

The module also features programmable output power levels, allowing designers to optimize the performance for their specific application, whether it requires long-range or short-range communication. Moreover, the TRF7961RHBR comes with power-saving modes to ensure efficient operation, which is crucial for battery-powered devices.

Overall, the TRF7961RHBR from Texas Instruments is a powerful and flexible solution for any developer looking to incorporate RFID technology into their products, offering a blend of high performance, integration, and ease of use.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7608 $54.3256
16+ $6.3678 $101.8848
25+ $6.1688 $154.2200
34+ $5.9698 $202.9732
44+ $5.7708 $253.9152
58+ $5.1739 $300.0862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess