EN
  • EN
  • DE

MSC8101M1500F

Part No MSC8101M1500F
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 16BIT 300MHZ CPM 332FCBGA / DSP 16bit 300MHz 300MIPS 332-Pin FCBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series StarCore
Packaging Tray
Part Status Obsolete(EOL)
Type SC140 Core
Interface Communications Processor Module (CPM)
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 75°C (TJ)
Mounting SMD
Package 332-BFBGA, FCPBGA
Manufacturer Package 332-FCBGA (17x17)
Win Source Part Number 789501-MSC8101M1500F
Popularity Medium
Supply and Demand Status Limited
Family Name MSC8101
Introduction Date November 11, 2003
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSC8101M1500F CAD Model

Description

The NXP MSC8101M1500F is a high-performance digital signal processor (DSP) designed for demanding applications that require intensive signal processing capabilities. This product is part of NXP's MSC8100 family, known for its power efficiency and processing power, making it a suitable choice for wireless infrastructure, medical imaging, industrial control, and defense systems.

Key Features

  • Core: The MSC8101M1500F features a StarCore SC140 core, which operates at a high clock frequency of 1.5 GHz, delivering exceptional computational speed and efficiency.
  • Memory: It comes with an integrated memory controller supporting a variety of external memories and an on-chip memory system that includes both data and program RAM to facilitate rapid data access and processing.
  • Performance: With a processing power of up to 6,000 MIPS (Million Instructions Per Second), this DSP can handle complex algorithms and multiple processing tasks simultaneously.
  • Connectivity: The device offers a range of connectivity options, including high-speed serial interfaces, which enable seamless data transfer and communication with other components in the system.
  • Power Efficiency: Designed with power conservation in mind, the MSC8101M1500F provides a balance between performance and power consumption, making it ideal for applications where energy efficiency is crucial.
  • Programmability: The DSP supports an extensive set of instructions optimized for digital signal processing tasks, allowing for flexible and efficient programming.

Applications

The versatility of the MSC8101M1500F allows it to be employed in a broad range of applications. In the field of wireless infrastructure, it can be used for baseband processing in cellular base stations. For medical imaging, it provides the computational power necessary for real-time processing of complex imaging algorithms. Its robust processing capabilities make it well-suited for industrial control systems requiring precise and rapid signal processing. Additionally, it is also applicable in defense systems, where reliable and efficient signal processing is critical for operations.

In conclusion, the NXP MSC8101M1500F is a versatile and powerful DSP that offers a blend of performance, connectivity, and efficiency, making it an excellent choice for a wide array of high-performance signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess