EN
  • EN
  • DE

WS27C010L-15DMB

Part No WS27C010L-15DMB
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Military 128K x 8 CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280572-WS27C010L-15DMB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS27C010L-15DMB CAD Model

Description

The WS27C010L-15DMB is a high-performance, 1 Megabit (1Mbit) EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics. This memory device offers a storage capacity of 128K x 8 bits, catering to applications that require fast access times and a reliable non-volatile memory solution.

With an access time of 150ns, the WS27C010L-15DMB provides quick data retrieval, making it suitable for high-speed microprocessor systems. The device operates within a single 5V power supply, ensuring compatibility with standard digital circuits and reducing the complexity of power management in embedded systems.

One of the key features of the WS27C010L-15DMB is its programmability. It can be electrically erased and reprogrammed, allowing for flexibility in design and updates. This characteristic is particularly beneficial in the development phase or for applications where firmware modifications are necessary after deployment.

The packaging of the WS27C010L-15DMB is a 32-pin, 600 mil width, DIP (Dual In-line Package), which is widely used and recognized in the industry for its ease of handling and robustness. The DIP package allows for easy insertion into standard sockets or soldering onto printed circuit boards (PCBs).

STMicroelectronics ensures that the WS27C010L-15DMB meets stringent quality standards. The device is designed for a wide range of operating temperatures, making it suitable for industrial and automotive applications where extreme conditions are common. Additionally, the EPROM's long data retention capability ensures that information is preserved even without power.

In summary, the WS27C010L-15DMB from STMicroelectronics is a reliable, high-speed, and flexible non-volatile memory solution perfect for a variety of applications, including embedded systems, automotive electronics, and industrial control systems. Its ease of use, combined with the quality and support from a leading semiconductor manufacturer, makes it an excellent choice for designers seeking a dependable memory component.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess