Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 292803-LA1838L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1838L CAD Model

Description

ON Semiconductor LA1838L Product Overview

The ON Semiconductor LA1838L is a high-performance, single-chip AM/FM radio circuit that integrates a host of features to provide a compact and efficient solution for automotive and portable radio applications. This integrated circuit (IC) is designed to offer superior reception quality and ease of use, making it an ideal choice for designers looking to create sophisticated radio systems with minimal external components.

Key Features

  • AM/FM Tuner: The LA1838L comes with a built-in AM/FM tuner capable of receiving a wide range of frequencies, ensuring clear and stable signal reception.
  • Low Power Consumption: Designed for battery-operated devices, the IC offers low power consumption, which extends the battery life of portable radios.
  • Automatic Frequency Control (AFC): The AFC feature helps to lock onto the center frequency of stations, reducing the need for manual tuning and improving the listening experience.
  • Integrated Audio Amplifier: The LA1838L includes an integrated audio amplifier, which simplifies circuit design by reducing the number of external components required.
  • Compact Size: The IC's small form factor makes it suitable for space-constrained applications, such as portable radios and automotive entertainment systems.

Applications

The ON Semiconductor LA1838L is versatile and can be used in a variety of applications, including:

  • Portable AM/FM radios
  • Automotive radio systems
  • Clock radios
  • Hi-Fi audio systems with radio functionality

Technical Specifications

Some of the technical specifications of the LA1838L include:

  • Operating voltage range: Typically 3V to 9V
  • AM Frequency Range: 530 kHz to 1,710 kHz
  • FM Frequency Range: 87.5 MHz to 108 MHz
  • Package type: SOP (Small Outline Package)

Conclusion

The ON Semiconductor LA1838L is a comprehensive solution for AM/FM radio systems, offering a blend of performance, efficiency, and convenience. Its integration of multiple features into a single chip allows for simplified design and manufacturing processes, making it a popular choice among engineers and designers in the consumer electronics industry.

You May Also Be Interested in

Mini-Circuits
LIMITER / SMA / ROHS
Need more? Email Us
ECAD model for ZFLM-43-5W+
Texas Instruments
IC PLL/VCO DUAL W/DWN CNV 48VQFN / Dual VCO/PLL Synthesizer 48-Pin VQFN EP T/R
Need more? Email Us
ECAD model for TRF1112IRGZR
Analog Devices Inc.
IC E-BAND DETECTOR DIE
Need more? Email Us
ECAD model for HMC7447-SX
Analog Devices Inc.
IC FLIP-FLOP D-TYPE 13GBPS 16SMD
Need more? Email Us
ECAD model for HMC727LC3CTR
Mini-Circuits
PHASE SHFT SURF MT
Need more? Email Us
ECAD model for SCPHS-51+
Analog Devices Inc.
IC MMIC HBT MULTIPLIER X8 24QFN
Need more? Email Us
ECAD model for HMC444LP4ETR
Mini-Circuits
PHASE SHF / SURF MT / ROHS
Need more? Email Us
ECAD model for JSPHS-1000+
Analog Devices Inc.
IC DIVIDE-BY-4 26GHZ 16SMD
Need more? Email Us
ECAD model for HMC959LC3TR
AVX Corp/Kyocera Corp
RES THIN FILM
Need more? Email Us
ECAD model for FR10300N0200JBK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention