EN
  • EN
  • DE

FAN4803CS2

Part No FAN4803CS2
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVER CURR 67KHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Average Current 67kHz 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN4803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN4803CS2-NDR, FAN4803CS2_NL, FAN4803CS2_NL-ND
Quantity per package 190
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871475-FAN4803CS2
Ultra Librarian 3D Model Ultra Librarian FAN4803CS2 CAD Model

Description

ON Semiconductor FAN4803CS2 Power Factor Controller

The ON Semiconductor FAN4803CS2 is a versatile and efficient power factor correction (PFC) controller designed for use in a wide range of applications requiring improved power factor and reduced Total Harmonic Distortion (THD). This integrated circuit is tailored to enhance the performance of power supplies, lighting systems, and other electronic devices by minimizing power loss and ensuring compliance with international power quality standards.

Key Features

  • Highly Integrated Solution: The FAN4803CS2 combines a Continuous Conduction Mode (CCM) PFC controller with a quasi-resonant PWM controller, streamlining design and reducing component count.
  • Improved Power Factor: By shaping the input current waveform to align with the AC mains voltage, this controller achieves near-unity power factor, leading to more efficient energy usage.
  • Low THD: The device reduces total harmonic distortion, which enhances the quality of power delivered to the load and mitigates issues caused by harmonic interference in electrical systems.
  • Versatile Operating Range: The FAN4803CS2 operates over a wide range of input voltages, accommodating various global standards and making it suitable for a multitude of international applications.
  • Built-in Protections: Featuring over-voltage, under-voltage, and over-current protection, the device ensures robust performance and longevity by safeguarding against common electrical faults.

Applications

The FAN4803CS2 is ideal for use in high-performance electronic systems where efficiency and power quality are critical. Common applications include:

  • AC-DC Adapters
  • Power Supplies for Desktops and Servers
  • Flat Panel Display TVs and Monitors
  • Lighting Systems
  • Industrial Power Systems

As a product of ON Semiconductor, a renowned leader in power and signal management, the FAN4803CS2 is backed by robust support and the assurance of high-quality manufacturing. It is an excellent choice for designers looking to improve power efficiency and performance in their next project.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess