EN
  • EN
  • DE

MMZ25332BT1

Part No MMZ25332BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description Heterojunction Bipolar Transistor Technology (InGaP HBT) | IC AMP LTE 1.8GHZ-2.8GHZ 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
Frequency 1.8GHz ~ 2.8GHz
P1dB 33dBm
Gain 26.5dB
Noise Figure 5.8dB
RF Type LTE, TDS-CDMA, W-CDMA
Supply Voltage (V) 3V ~ 5V
Supply Current 390mA
Test Frequency 2.5GHz
Manufacturer Package 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225689-MMZ25332BT1
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMZ25332BT1 CAD Model

Description

The NXP MMZ25332BT1 is a high-performance, RF power amplifier designed for use in a range of applications, including wireless communication systems. This compact amplifier module is part of NXP's extensive portfolio of RF solutions, offering an excellent balance of power, efficiency, and linearity.

Key Features

  • Frequency Range: The MMZ25332BT1 operates over a broad frequency range, making it suitable for various RF applications.
  • High Gain: It provides a high gain, ensuring that the signal is amplified significantly without the need for additional stages.
  • Output Power: The device offers substantial output power, which is critical for maintaining signal integrity over long distances or in noisy environments.
  • Efficiency: With its advanced design, the MMZ25332BT1 is engineered for high efficiency, which helps in reducing power consumption and heat dissipation.
  • Linearity: The amplifier maintains excellent linearity, which is essential for minimizing signal distortion and preserving the quality of the transmitted data.

Applications

The MMZ25332BT1 is versatile and can be used in various applications, including but not limited to:

  • Wireless Infrastructure (e.g., base stations for cellular networks)
  • Industrial, Scientific, and Medical (ISM) band applications
  • General-purpose RF amplification

Specifications

Parameter Value
Frequency Range 2300 - 2700 MHz
Gain 32 dB (typical)
Output Power 2 W (typical)
Efficiency High Efficiency
Package QFN

The MMZ25332BT1 is housed in a compact QFN package, which allows for easy integration into system designs without requiring a significant amount of board space. Its robust construction ensures reliable performance even in challenging environmental conditions. Whether you are designing a commercial wireless infrastructure or a specialized RF application, the NXP MMZ25332BT1 offers a powerful solution to meet your amplification needs.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess