EN
  • EN
  • DE

EV1HMC589AST89

Part No EV1HMC589AST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bulk
Type Amplifier
Frequency 0Hz ~ 4GHz
For Use With/Related Products HMC589AST89E
Supplied Contents Board(s)
Base Product Number HMC589
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9810
Other Names 1127-3682,-2735-EV1HMC589AST89,505-EV1HMC589AST89,1127-3682-ND
Standard Package 1
Win Source Part Number 1219729-EV1HMC589AST89
Ultra Librarian 3D Model Ultra Librarian EV1HMC589AST89 CAD Model

Description

Product Overview: EV1HMC589AST89 from Analog Devices Inc.

The EV1HMC589AST89 is a state-of-the-art RF amplifier module designed by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This product is part of their HMC series and is specifically engineered to meet the demanding requirements of high-frequency applications.

Key Features:

  • Frequency Range: The EV1HMC589AST89 operates over a wide frequency range, making it versatile for various applications in the RF and microwave domains.
  • High Gain: It offers a high gain level, which is essential for signal amplification in communication systems, ensuring clear and strong signal transmission.
  • Output Power: With its robust output power, this amplifier can drive signals to the necessary levels required for both commercial and military applications.
  • Efficiency: The product is designed with power efficiency in mind, reducing the overall power consumption of the systems in which it is used.
  • Thermal Performance: Excellent thermal management ensures reliability and longevity, even under strenuous operating conditions.

Applications:

The EV1HMC589AST89 is suitable for a variety of applications, including but not limited to:

  • Point-to-point radios
  • Satellite communication systems
  • Test instrumentation
  • Military and space applications
  • Broadband wireless access

Quality and Reliability:

Analog Devices Inc. is committed to delivering products of the highest quality. The EV1HMC589AST89 is built to stringent quality standards, ensuring it meets the reliability expectations required in critical systems. Whether it is used for commercial telecommunications or sensitive military operations, users can trust in the performance and durability of this RF amplifier module.

Technical Support and Resources:

Comprehensive technical support is available for the EV1HMC589AST89, including detailed datasheets, application notes, and design resources. Analog Devices Inc. provides extensive documentation and user guides to assist with the integration and use of this product in complex systems.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess