EN
  • EN
  • DE

ADL5206ACPZ

Part No ADL5206ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 1.7GHz
P1dB 18dBm
Gain 32dB
Noise Figure 5.1dB
RF Type General Purpose
Voltage - Supply 3.15V ~ 3.45V, 4.75V ~ 5.25V
Current - Supply 112mA
Test Frequency 300MHz
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADL5206
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1350853-ADL5206ACPZ
Ultra Librarian 3D Model Ultra Librarian ADL5206ACPZ CAD Model

Description

Analog Devices Inc. ADL5206ACPZ Dual High Performance, Digitally Controlled Variable Gain Amplifiers (VGA)

The ADL5206ACPZ is a state-of-the-art dual variable gain amplifier (VGA) developed by Analog Devices Inc., designed to offer a high-performance solution for a diverse range of applications. This advanced component is housed in a compact 32-lead LFCSP (5 mm x 5 mm) package, making it an ideal choice for space-constrained designs.

With its digitally controlled adjustable gain and wide bandwidth, the ADL5206ACPZ provides precise control and flexibility. It operates over a broad frequency range, making it suitable for various applications, including wireless infrastructure, medical imaging, and professional audio equipment. The device's dual-channel configuration allows for simultaneous processing of two independent signal paths, which is particularly useful in balanced signal applications or when differential processing is required.

The ADL5206ACPZ boasts an impressive gain range of -4.5 dB to +43.5 dB, which can be adjusted in 0.5 dB steps, providing fine-grain control over the signal amplification. This level of control is achieved through a user-friendly SPI or parallel interface, which simplifies the integration of the VGA into digital systems. The device also features a gain control mode that allows for rapid gain changes, further enhancing its versatility.

Signal fidelity is of utmost importance, and the ADL5206ACPZ does not disappoint. It offers a low noise figure and excellent linearity, ensuring that the amplified signals maintain their integrity. The device also includes power-down and mute functions, which can be used to reduce power consumption and to mute the output signal when necessary.

For designers looking for a reliable and flexible solution to their signal amplification needs, the ADL5206ACPZ from Analog Devices Inc. is an excellent choice. Its combination of high performance, digital control, and compact form factor make it a valuable addition to any high-fidelity signal chain.

For more detailed specifications and application guidance, engineers are encouraged to consult the comprehensive datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4625 $81.4625
2+ $66.8410 $133.6820
3+ $64.7522 $194.2566
4+ $62.6634 $250.6536
5+ $60.5747 $302.8735
6+ $54.3083 $325.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,326 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess