EN
  • EN
  • DE

HMC907APM5E

Part No HMC907APM5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 200MHz ~ 22GHz
P1dB 28dBm
Gain 14dB
Noise Figure 6dB
Voltage - Supply 10V
Current - Supply 350mA
Test Frequency 18GHz ~ 22GHz
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC907
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-3686-ND,-2735-HMC907APM5E,505-HMC907APM5E,1127-3686
Standard Package 1
Win Source Part Number 1219517-HMC907APM5E
Ultra Librarian 3D Model Ultra Librarian HMC907APM5E CAD Model

Description

The HMC907APM5E is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave Corporation line, which is renowned for its advanced RF and microwave solutions. The HMC907APM5E is specifically engineered to meet the demanding requirements of a wide range of applications, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC907APM5E operates over a broad frequency range, making it suitable for various RF and microwave applications.
  • Output Power: It delivers robust output power levels, which is critical for applications requiring high signal strength.
  • Gain: With its high gain, the amplifier can boost weak signals without significant noise addition, ensuring signal integrity.
  • Linearity: The product exhibits excellent linearity, which is essential for maintaining signal fidelity and reducing distortion in communication systems.
  • Efficiency: Energy efficiency is a hallmark of this amplifier, reducing operational costs and enabling more compact system designs due to lower thermal management requirements.
  • Package: The HMC907APM5E comes in a compact, surface-mount package, which allows for easy integration into a wide array of electronic assemblies.

Applications

The versatility of the HMC907APM5E makes it an ideal choice for various high-frequency applications. It is commonly used in:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test instrumentation
  • Fiber optic systems
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC907APM5E is no exception and is manufactured in facilities that are ISO 9001 certified. Additionally, it is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of its intended applications.

Support and Resources

Customers can access comprehensive technical support for the HMC907APM5E, including detailed datasheets, application notes, and design resources, directly from the Analog Devices website. Their team of experienced engineers is also available to assist with product integration and optimization, ensuring the best possible performance in the final application.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $326.5090 $326.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess