EN
  • EN
  • DE

SN74ALS679NSR

Part No SN74ALS679NSR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR ADDRESS 12B 20SO  /  Magnitude Comparator Bit Active High Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Address Comparator
Number of Bits 12
Output Active High
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Mounting SMD (SMT)
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259099-SN74ALS679NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS679NSR CAD Model

Description

The SN74ALS679NSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for combining low power consumption with high-speed operation and improved output drive capabilities.

Key Features

  • Logic Type: Dual 4-Bit Binary Counters
  • Supply Voltage Range: 4.5V to 5.5V, making it suitable for a wide range of applications in the TTL logic family.
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance across various environmental conditions.
  • Package / Case: SOP-16, providing a compact surface-mount solution for space-constrained applications.

Applications

The SN74ALS679NSR is versatile and can be used in various digital applications, including:

  • Frequency division
  • Count control applications
  • Digital timers and counters
  • Sequential state machines

Performance and Quality

With its ALS technology, the SN74ALS679NSR ensures fast switching speeds combined with low power dissipation. This makes it an ideal choice for high-speed data processing and computing applications where power efficiency is critical. Texas Instruments' commitment to quality means this product meets stringent industry standards for performance and reliability.

Environmental Compliance

The SN74ALS679NSR is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This compliance reflects Texas Instruments' dedication to environmental responsibility and the production of components that meet global environmental standards.

Ordering and Packaging

Available in tape and reel packaging, the SN74ALS679NSR is ready for automated assembly processes, facilitating efficient manufacturing and handling. The product's ordering number ensures that customers receive the exact specification required for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess