EN
  • EN
  • DE

HMC718LP4ETR

Part No HMC718LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 600MHz ~ 1.4GHz
P1dB 21.5dBm
Gain 30.5dB
Noise Figure 0.95dB
RF Type LTE, WiMax
Voltage - Supply 3V ~ 5V
Current - Supply 254mA
Test Frequency 1GHz
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC718
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1164636-HMC718LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC718LP4ETR CAD Model

Description

Product Overview: HMC718LP4ETR by Analog Devices Inc.

The HMC718LP4ETR is a high-performance RF amplifier developed by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to offer exceptional signal amplification for a broad range of applications, including telecommunications, aerospace, and defense systems.

Key Features:

  • Frequency Range: The HMC718LP4ETR operates over a wide frequency range, making it versatile for various applications that require different frequency bands.
  • Gain: It provides a high gain, ensuring that weak signals are amplified to levels suitable for further processing or transmission.
  • Output Power: With its robust output power, this amplifier can drive signals to the necessary levels required by many high-performance systems.
  • Linearity: The product boasts excellent linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Package: Housed in a compact LP4E package, the HMC718LP4ETR is designed for space-constrained applications without compromising performance.

Applications:

The HMC718LP4ETR is suitable for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Test and measurement equipment
  • Satellite communications
  • Point-to-point and point-to-multipoint radios
  • Military and space systems

Technical Specifications:

Parameter Value
Frequency Range Specified by the manufacturer
Gain Specified by the manufacturer
Output Power Specified by the manufacturer
Package Type LP4E

For detailed specifications and performance characteristics, interested parties should consult the official datasheet provided by Analog Devices Inc.

Ordering Information:

The HMC718LP4ETR is available for order through authorized distributors of Analog Devices Inc. It is supplied in tape and reel packaging, which is ideal for automated assembly processes, ensuring efficiency and reliability in mass production.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess