EN
  • EN
  • DE

TPS5430EVM-173

Part No TPS5430EVM-173
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE FOR TPS5430  /  TPS5430 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SWIFT™
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3A
Voltage - Input 10V ~ 35V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS5430
Base Product Number TPS5430
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names TPS5430EVM173,296-19640,296-19640-NDR,-296-19640-ND,-TPS5430EVM-173-NDR,-296-19640
Standard Package 1
Win Source Part Number 1100963-TPS5430EVM-173
Ultra Librarian 3D Model Ultra Librarian TPS5430EVM-173 CAD Model

Description

The TPS5430EVM-173 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS5430, a highly efficient, synchronous buck converter that provides a reliable power supply solution. This evaluation module (EVM) is designed to help both novice and expert designers quickly and efficiently prototype and test the TPS5430 buck converter's capabilities in a variety of applications.

Key Features

  • Wide Input Range: The TPS5430EVM-173 operates over a broad input voltage range from 5.5V to 36V, making it suitable for a variety of power sources, including industrial supplies and automotive batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.22V to 25V to suit the needs of their specific application.
  • High Efficiency: The synchronous step-down converter design ensures high efficiency, which is critical for reducing heat and improving system performance.
  • Integrated Switch: The EVM includes a 3A, 28mΩ integrated switch, providing robust power handling capability.
  • Thermal Protection: The module features thermal shutdown and overcurrent protection, safeguarding the circuit against potential damage from overheating and overloading.
  • Frequency Synchronization: The TPS5430EVM-173 offers a frequency synchronization input that allows the switching frequency to be synchronized to an external clock.

Applications

The TPS5430EVM-173 is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Systems
  • Point of Load Conversions
  • Telecommunications Equipment
  • Battery-Powered Devices

Design and Layout Considerations

The EVM's layout is optimized for performance and ease of use, with clearly marked connections and test points. It includes all the necessary components to immediately begin evaluation, and its comprehensive design facilitates simple integration into existing systems or for use in creating new designs.

With the TPS5430EVM-173, Texas Instruments provides an invaluable tool for engineers and designers seeking a fast, efficient, and reliable solution for their DC/DC conversion needs.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess