EN
  • EN
  • DE

LF2406APZA-GREE

Part No LF2406APZA-GREE
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP / DSP Fixed-Point 16bit 40MHz 40MIPS 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C24x 16-Bit
Packaging Tray
Core Processor C2xx DSP
Core Size 16-Bit
Speed 40MHz
Connectivity CAN, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 41
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 5K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 778484-LF2406APZA-GREE
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LF2406A
Introduction Date August 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LF2406APZA-GREE CAD Model

Description

The LF2406APZA-GREE is a high-performance, low-power microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and automotive applications. This advanced MCU is part of the C2000™ 32-bit MCU family, known for their exceptional processing capabilities and real-time control functionalities.

Key Features:

  • Processing Core: At the heart of the LF2406APZA-GREE is a 32-bit CPU (central processing unit) capable of running at a frequency of up to 150 MHz, which provides the computational power to handle complex algorithms and control tasks efficiently.
  • Memory: The device includes a robust memory architecture featuring Flash and RAM, which allows for flexible and reliable storage of code and data. The Flash memory ensures secure and fast program execution, while the RAM facilitates efficient data handling and processing.
  • Analog-to-Digital Converter (ADC): An integrated high-resolution ADC enables precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition applications.
  • PWM Outputs: Multiple pulse-width modulation (PWM) outputs provide versatile control options for a variety of applications, ranging from motor control to power conversion.
  • Communication Interfaces: The MCU is equipped with a range of communication interfaces, including CAN, SPI, I2C, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Robust Design: Designed to operate in harsh environments, the LF2406APZA-GREE is qualified for automotive applications and is capable of withstanding extreme temperatures and conditions.
  • Development Support: Texas Instruments provides comprehensive development tools and software support, simplifying the design process and reducing time to market for products utilizing this MCU.

The LF2406APZA-GREE MCU is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for the most demanding control applications. With its advanced features and robust design, this product stands out as a top choice for engineers looking to develop high-performance, real-time control systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess