EN
  • EN
  • DE

HMC-C026

Part No HMC-C026
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Box
Frequency 2GHz ~ 20GHz
P1dB 26dBm
Gain 31dB
Noise Figure 3.5dB
RF Type VSAT
Voltage - Supply 11V ~ 16V
Current - Supply 400mA
Test Frequency 2GHz ~ 20GHz
Mounting Type Connector Mount
Package / Case Module, SMA Connectors
Supplier Device Package Module
Base Product Number HMC
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1350349-HMC-C026
Ultra Librarian 3D Model Ultra Librarian HMC-C026 CAD Model

Description

Product Overview: HMC-C026 from Analog Devices Inc.

The HMC-C026 is a high-performance RF (Radio Frequency) mixer developed by Analog Devices Inc., a leader in the field of high-tech signal processing. This product is part of the Hittite Microwave Corporation line, which is known for its innovative solutions in the RF, microwave, and millimeter-wave domains.

The HMC-C026 operates within the 6 to 16 GHz frequency range, making it an ideal component for applications in radar systems, satellite communications, and broadband test and measurement equipment. It is designed to offer excellent isolation and conversion loss metrics, which translates to improved signal integrity and overall system performance.

This double-balanced mixer is fabricated using GaAs MMIC (Gallium Arsenide Monolithic Microwave Integrated Circuit) technology, which ensures high levels of integration and reliability. The HMC-C026 provides a wide IF (Intermediate Frequency) bandwidth, making it versatile for various IF processing requirements. Additionally, the mixer's LO (Local Oscillator) to RF and LO to IF isolation characteristics are optimized to minimize interference and leakage, ensuring clean and precise signal mixing.

One of the key advantages of the HMC-C026 is its compact and robust package, which allows for easy integration into a wide range of systems without compromising on space or weight. The mixer is also designed to operate over a broad temperature range, ensuring consistent performance in diverse operating environments.

For engineers and system designers looking for a mixer with high dynamic range, low noise figure, and exceptional linearity, the HMC-C026 stands out as a top choice. Its performance and reliability are backed by Analog Devices' commitment to quality, making it a trusted component for demanding RF applications.

Overall, the HMC-C026 from Analog Devices Inc. represents a blend of advanced technology, robust design, and performance excellence, making it a valuable asset for any RF signal processing task.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess