EN
  • EN
  • DE

MMA7330LR2

Part No MMA7330LR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±4g - 16g Three Axis Low-g Micromachined Accelerometer | ACCELEROMETER 4-12G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±4g, 12g
Sensitivity (mV/g) 308 (±4g) ~ 83.6 (±9g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1224797-MMA7330LR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA7330LR2 CAD Model

Description

NXP MMA7330LR2 Accelerometer

The NXP MMA7330LR2 is a cutting-edge accelerometer designed for a wide range of applications, from automotive systems to consumer electronics. This versatile sensor is part of the NXP's MMA series, known for its reliability and performance in measuring acceleration along three axes.

Key Features

  • Triaxial Sensing: The MMA7330LR2 can measure acceleration in three dimensions, providing comprehensive data on motion and orientation.
  • Adjustable Sensitivity: With selectable sensitivity levels, the device can be tuned for precision measurements or to capture high-impact events.
  • Low Power Consumption: Designed for efficiency, the MMA7330LR2 operates with minimal power draw, making it ideal for battery-powered devices.
  • Robust Design: This accelerometer is built to withstand the rigors of demanding environments, ensuring consistent performance under various conditions.

Technical Specifications

Parameter Value
Supply Voltage 2.2V to 3.6V
Sensitivity Selectable (±2g/±4g/±8g)
Output Signal Analog Voltage
Operating Temperature -40°C to +85°C

Applications

The NXP MMA7330LR2 is suitable for a diverse array of applications, including but not limited to:

  • Vehicle dynamic controls
  • Electronic stability control systems
  • Anti-theft devices
  • Personal and business electronics
  • Industrial instrumentation

With its high level of integration and performance, the NXP MMA7330LR2 provides a reliable solution for developers looking to incorporate acceleration sensing into their designs. Its robustness and adaptability make it a go-to component for innovative applications in the rapidly evolving technology landscape.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess