EN
  • EN
  • DE

ADXL1004BCPZ

Part No ADXL1004BCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type Analog
Axis X
Acceleration Range ±500g
Sensitivity (mV/g) 4
Bandwidth 45kHz
Output Type Analog Voltage
Voltage - Supply 5.25V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-FQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADXL1004
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 911141-ADXL1004BCPZ
Ultra Librarian 3D Model Ultra Librarian ADXL1004BCPZ CAD Model

Description

Analog Devices Inc. ADXL1004BCPZ: High Precision Vibration Sensor

The ADXL1004BCPZ is a state-of-the-art vibration sensor manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This compact, high-performance sensor is specifically designed to cater to the demanding requirements of industrial condition monitoring and predictive maintenance applications.

Featuring a wide bandwidth of up to 22 kHz and a very low noise density of 25 µg/√Hz, the ADXL1004BCPZ is capable of capturing high-frequency vibrations with exceptional accuracy. The sensor operates on a single 3.3V power supply, making it an energy-efficient choice for continuous monitoring systems.

Encased in a small 3 mm x 3 mm x 1.2 mm LFCSP package, the ADXL1004BCPZ offers a full-scale range of ±2 g and is optimized for low noise and high resolution. Its differential analog output ensures robust signal integrity, even in the presence of electrical noise that can be typical in industrial environments.

The ADXL1004BCPZ also boasts an impressive temperature range from -40°C to +125°C, allowing it to perform reliably in a variety of harsh conditions. Additionally, the sensor integrates a temperature sensor that can be used to compensate for temperature effects on the sensor output, ensuring consistent performance across its entire operating range.

For ease of integration, the ADXL1004BCPZ includes a self-test feature that verifies the mechanical and electrical integrity of the sensor at power-up. This capability is crucial for safety-critical applications where sensor performance cannot be compromised.

Whether it's for vibration analysis in aerospace systems, structural health monitoring in civil engineering, or equipment diagnostics in factory automation, the ADXL1004BCPZ from Analog Devices Inc. is the go-to choice for professionals seeking a reliable, high-precision vibration sensing solution.

With its robust design, exceptional performance, and versatile features, the ADXL1004BCPZ is poised to enhance the efficiency and longevity of critical machinery and infrastructure, contributing to a smarter, safer, and more connected industrial landscape.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.1333 $101.1333
2+ $97.8710 $195.7420
3+ $94.6086 $283.8258
4+ $84.8215 $339.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess