EN
  • EN
  • DE

AO6432

Part No AO6432
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description 30V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144837-AO6432
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AO6432 CAD Model

Description

The AO6432 is an N-Channel MOSFET from Alpha & Omega Semiconductor designed for power management applications that benefit from efficient switching and low on-resistance. Its characteristics make it suitable for use in DC-DC converters, load switching, and portable device power management.

Applications:

  • DC-DC Converters: Used in voltage regulation and conversion to enhance efficiency.
  • Load Switching: Enables efficient power switching to various loads in electronic systems.
  • Power Management in Portable Devices: Utilized in smartphones, tablets, and laptops for optimized power usage.
  • Battery Management Systems (BMS): Found in circuits controlling battery charging and discharging.
  • LED Backlighting: Used in circuits that drive LEDs for backlighting.

Features:

  • Low On-Resistance (RDS(ON)): Reduces power loss and improves overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows operation at lower voltage levels.
  • Fast Switching Speed: Enhances the efficiency of switching operations.
  • Small Footprint: Designed to save space in compact applications.
  • N-Channel MOSFET: Offers flexibility in circuit design.

Benefits:

  • Improved Efficiency: Minimizing power dissipation increases efficiency.
  • Extended Battery Life: Efficient power management leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower RDS(ON) decreases heat generation, increasing reliability.
  • Compact Design: Small package facilitates integration in space-constrained environments.
  • Enhanced Performance: Fast switching improves application performance.

Additional Details:

The AO6432 has a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 6.5A. It is packaged in a TSOP-6 package, which allows for dense board layouts. Designed to function between -55°C and +150°C, this MOSFET adheres to RoHS standards, ensuring compliance with environmental protection guidelines.

The AO6432's low on-resistance, fast switching capabilities, and compact size make it a valuable component for applications requiring efficient power management in a small form factor. Its versatility is well-suited to modern electronic designs.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess