EN
  • EN
  • DE

MAX529EWG+

Part No MAX529EWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 8-CH R-2R 8-bit 24-Pin SOIC W / IC DAC 8BIT OCTAL SERIAL 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 3μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.3, ±0.3
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 786505-MAX529EWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX529
Introduction Date May 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX529EWG+ CAD Model

Description

Product Overview: MAX529EWG+ from Maxim Integrated

The MAX529EWG+ is a precision, low-power, 8-channel, serial 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide a high level of accuracy and performance in a wide range of applications. This versatile DAC is ideal for situations where multiple DACs are required, such as in process control, automatic test equipment, and digital offset and gain adjustment systems.

Encased in a compact 24-pin SOIC wide package, the MAX529EWG+ features an internal precision output amplifier which allows rail-to-rail output swing. Each of the eight DAC channels can be individually programmed through a 3-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into a variety of microcontroller-based systems.

The device operates from a single +5V supply, while also offering a power-down feature that reduces the supply current to just 0.4µA, making it an excellent choice for power-sensitive applications. The MAX529EWG+ includes a double-buffered input structure that ensures smooth transitions of the output voltage when updating the DACs.

Key features of the MAX529EWG+ include:

  • 12-bit resolution for high precision applications
  • 8 individually programmable DAC channels
  • Low power consumption with power-down mode
  • Rail-to-rail voltage output
  • Single +5V supply operation
  • Compatible with popular serial interfaces
  • Buffered voltage output directly drives 60kΩ loads

With its combination of low power consumption, high precision, and ease of use, the MAX529EWG+ is a reliable solution for designers looking to add multiple DAC channels to their system with minimal additional components. Maxim Integrated's commitment to quality ensures that the MAX529EWG+ meets the stringent requirements of industrial applications where accuracy and reliability are paramount.

Whether you're designing for industrial control systems, portable instruments, or any other application requiring multiple high-precision DACs, the MAX529EWG+ offers a compact, efficient, and cost-effective solution.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess