EN
  • EN
  • DE

MMA6910KQR2

Part No MMA6910KQR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC PRESSURE SENSOR 16HQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y Axis ±3.5g 1.2kHz 16-QFN-EP (6x6)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-QFN Exposed Pad
Case / Package 16-QFN-EP (6x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 568-MMA6910KQR2TR, 935382504557
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927479-MMA6910KQR2
Ultra Librarian 3D Model Ultra Librarian MMA6910KQR2 CAD Model

Description

The NXP MMA6910KQR2 is a state-of-the-art dual-axis accelerometer designed for advanced automotive applications. This high-performance sensor provides critical functionality to systems that require reliable and accurate motion detection. As a product from the renowned semiconductor manufacturer NXP, the MMA6910KQR2 is built with the quality and precision that automotive manufacturers trust.

Key Features

  • High Sensitivity: The MMA6910KQR2 offers excellent sensitivity, which is crucial for detecting subtle changes in motion and orientation.
  • Dual-Axis Detection: This accelerometer can measure acceleration in both the X and Y axes, providing comprehensive data for analysis and action.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating the diverse electrical environments found in automotive systems.
  • Temperature Range: The device is designed to operate reliably in extreme temperatures, a common requirement in the harsh environments of automotive applications.
  • Low Power Consumption: Energy efficiency is a hallmark of the MMA6910KQR2, making it suitable for systems where power conservation is critical.
  • Robust Design: With its durable construction, the accelerometer is resistant to mechanical stress and vibrations, ensuring long-term stability and performance.

Applications

The NXP MMA6910KQR2 is ideal for a variety of automotive applications, including:

  • Electronic Stability Control (ESC)
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems and Crash Detection
  • Inertial Brake Lights
  • Vehicle Dynamics Control

Technical Specifications

The technical specifications of the MMA6910KQR2 are designed to meet the rigorous demands of automotive safety systems:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +105°C
  • Sensitivity (typical): 62.5 mV/G
  • Output Signal: Analog voltage proportional to acceleration
  • Package: QFN-16

In summary, the NXP MMA6910KQR2 is a robust and reliable accelerometer that provides precise motion detection for critical automotive safety systems. Its combination of performance, durability, and low power consumption makes it an excellent choice for manufacturers seeking to integrate advanced sensor technology into their vehicles.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess