EN
  • EN
  • DE

MMA8491QR1

Part No MMA8491QR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 8G I2C 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±8g
Sensitivity (LSB/g) 1024
Bandwidth 0.5Hz ~ 400Hz
Output Type I2C
Supply Voltage (V) 1.95V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-TQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 732730-MMA8491QR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA8491QR1 CAD Model

Description

NXP MMA8491QR1 3-Axis Accelerometer

The NXP MMA8491QR1 is a cutting-edge 3-axis accelerometer designed for a broad range of applications, including but not limited to IoT devices, automotive systems, and consumer electronics. This versatile sensor provides accurate acceleration and tilt sensing in a compact QFN package, making it an ideal choice for space-constrained designs.

Featuring a low-power architecture, the MMA8491QR1 is optimized for battery-powered devices, ensuring minimal power consumption while delivering high-performance motion detection. The accelerometer operates on a supply voltage range of 1.95 V to 3.6 V, which allows for integration with various electronic systems without the need for complex power management.

One of the standout features of the MMA8491QR1 is its tilt threshold detection capability, which enables the device to trigger an interrupt when a preset angle threshold is exceeded. This function is particularly useful for applications that require orientation or position monitoring without the need for continuous data processing, thereby saving additional power.

The sensor's high sensitivity and wide dynamic range allow it to measure acceleration over a range of ±8 g with output data rates (ODR) that are selectable by the user. This flexibility makes the MMA8491QR1 adaptable to the needs of various applications, from delicate vibration monitoring to the detection of high-impact events.

Communication with the MMA8491QR1 is facilitated through an I2C digital interface, ensuring straightforward integration with microcontrollers and other digital systems. The sensor also includes a self-test feature that verifies the proper functioning of the sensor, providing an extra layer of reliability for critical applications.

In summary, the NXP MMA8491QR1 is a robust, high-performance 3-axis accelerometer that offers designers the perfect balance of power efficiency, sensitivity, and ease of use. Whether deployed in consumer wearables, home automation, or vehicle stability control systems, this sensor stands ready to capture precise motion data while contributing to the overall efficiency and effectiveness of the end product.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5372 $58.3556
56+ $2.0818 $116.5808
86+ $2.0168 $173.4448
119+ $1.9516 $232.2404
154+ $1.8866 $290.5364
205+ $1.6914 $346.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess