EN
  • EN
  • DE

MMA5106NPKGCWR2

Part No MMA5106NPKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER DSI2.5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number MMA5106
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346014-MMA5106NPKGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106NPKGCWR2 CAD Model

Description

Introducing the MMA5106NPKGCWR2 from NXP

The MMA5106NPKGCWR2 is a state-of-the-art accelerometer sensor designed by NXP Semiconductors, a global leader in smart connected solutions. This sensor is part of NXP's reputable portfolio of motion sensors that are engineered to deliver high performance, reliability, and precision in a variety of applications.

At the heart of the MMA5106NPKGCWR2 lies a capacitive micromachined accelerometer that provides a digital output with a full-scale range of ±6g. This range makes it ideal for applications that require moderate sensitivity to detect motion, tilt, or acceleration events. The sensor operates on a supply voltage between 2.4V and 3.6V, making it suitable for battery-powered devices where power efficiency is crucial.

One of the standout features of the MMA5106NPKGCWR2 is its advanced signal conditioning. The built-in low-pass filter ensures that users receive clean and high-fidelity data. Additionally, the device boasts a high-resolution 12-bit analog-to-digital converter, which translates physical acceleration into digital values with precision and minimal noise.

The compact and robust design of the sensor encapsulates NXP's commitment to creating products that are not only technologically advanced but also practical for real-world applications. The MMA5106NPKGCWR2 comes in a small, surface-mount package that is easy to integrate into a variety of electronic systems, from consumer electronics to industrial machinery.

Furthermore, the sensor supports I2C communication, allowing for seamless integration with microcontrollers and other digital systems. This feature simplifies the design process for engineers and developers, enabling them to add motion sensing capabilities to their projects without the need for complex interfacing circuits.

In summary, the MMA5106NPKGCWR2 from NXP is a versatile and reliable accelerometer that offers high performance in a compact form factor. Whether it's for tracking movement in wearable devices, implementing orientation detection in smartphones, or providing safety features in automotive systems, this sensor is an excellent choice for a wide array of motion sensing applications.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $49.8057
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess