The TC6501P125VCTTR is a precision temperature sensor from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This temperature sensor is designed to provide accurate temperature readings with a minimal need for external components, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.
Key Features
- High Accuracy: The TC6501P125VCTTR offers a high level of accuracy with a typical error of ±0.5°C, ensuring reliable temperature measurements for critical applications.
- Wide Operating Range: This sensor operates over a wide temperature range, making it suitable for diverse environments and conditions.
- Low Power Consumption: It is designed for low power consumption, which is crucial for battery-operated devices and energy-efficient systems.
- Small Form Factor: The compact SOT-23 package allows for easy integration into space-constrained designs without compromising performance.
- Simple Interface: The device offers a simple, analog output that can be easily interfaced with analog-to-digital converters (ADCs) or directly to a microcontroller.
Applications
Thanks to its high accuracy and low power consumption, the TC6501P125VCTTR is suitable for a variety of applications, including:
- Temperature monitoring and control systems
- Portable consumer devices
- Industrial equipment
- Automotive systems
- Medical devices
Technical Specifications
Parameter
Value
Accuracy
±0.5°C
Operating Temperature Range
-40°C to +125°C
Supply Voltage
2.7V to 5.5V
Package Type
SOT-23
The TC6501P125VCTTR from Microchip Technology is a robust and precise temperature sensor solution, offering the perfect balance between performance and ease of integration for designers and engineers across various industries.