EN
  • EN
  • DE

MAX6699UE34+

Part No MAX6699UE34+
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -40C-125C 16TSSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b (Local), 8 b (Remote) 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 11 b (Local), 8 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX6699
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1075636-MAX6699UE34+
Ultra Librarian 3D Model Ultra Librarian MAX6699UE34+ CAD Model

Description

Product Overview: MAX6699UE34+ from Maxim Integrated

The MAX6699UE34+ is a precision quad digital temperature sensor designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance sensor is engineered to provide accurate temperature monitoring for a variety of applications, ensuring optimal functionality and reliability.

Built with advanced technology, the MAX6699UE34+ features four channels that can monitor the temperature of both the ambient environment and the internal die temperature. Three of the channels are dedicated to external temperature sensing, enabling the sensor to connect to discrete 2N3904-type transistors for remote temperature monitoring. The fourth channel measures the internal temperature of the device itself, providing a comprehensive thermal profile.

The MAX6699UE34+ offers a wide temperature sensing range, typically from -40°C to +125°C, with an impressive accuracy of ±1°C between the range of 0°C to +70°C. This precision is critical for applications that demand exact temperature measurements, such as thermal management systems in computing devices, telecommunications, and industrial equipment.

Communication with the MAX6699UE34+ is facilitated through an I²C-compatible 2-wire serial interface, which allows for easy integration into existing systems. The device also includes programmable overtemperature alarms and a fault queue that can be configured to enhance system protection. These features ensure that immediate action can be taken to address any thermal events, preventing potential damage to the system.

The MAX6699UE34+ is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its low power consumption and supply voltage range of 3.0V to 5.5V make it an efficient choice for portable and battery-powered devices.

In summary, the MAX6699UE34+ from Maxim Integrated is an essential component for designers looking to implement precise temperature monitoring and control within their systems. Its high accuracy, multiple sensing channels, and configurable alarms make it a versatile and reliable solution for maintaining thermal stability across various applications.

You May Also Be Interested in

Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR,
Lowest to $29.3234
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0044 $50.0220
13+ $8.2088 $106.7144
19+ $7.9523 $151.0937
26+ $7.6957 $200.0882
34+ $7.4392 $252.9328
45+ $6.6696 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,313 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess