EN
  • EN
  • DE

1058117-1

Part No 1058117-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Adapters
Description CONN ADAPT BNC JACK TO SMA JACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Adapter Type Jack to Jack
Conversion Type Between Series
Adapter Series BNC to SMA
Center Gender Female to Female
Convert From (Adapter End) BNC Jack, Female Socket
Convert To (Adapter End) SMA Jack, Female Socket
Impedance 50 Ohm
Style Straight
Mounting Panel Mount
Mounting Feature Bulkhead
Fastening Type Bayonet Lock, Threaded
Maximum Input Frequency 4GHz
Center Contact Plating Gold
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Brass; Stainless Steel
Body Finish Nickel; Passivated
Center Contact Material Beryllium Copper
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C to 125°C
Win Source Part Number 1021806-1058117-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1058117-1 CAD Model

Description

The TE Connectivity AMP Connectors 1021806-1058117-1 is a BNC to SMA jack to jack adapter designed for use in electronic circuits.

  • Body Material: brass and stainless steel
  • Body Finish: nickel and passivated
  • Impedance: 50 Ohm
  • Mounting Feature: bulkhead
  • Win Source Part Number: 1021806-1058117-1
  • Packaging: bulk
  • Style: straight
  • Maximum Input Frequency: 4GHz
  • Popularity: medium level of popularity
  • Supply and Demand: balance

You May Also Be Interested in

TYCLON
Adapter Coaxial Connector 7/16 Plug, Male Pin To N Plug, Male Pin 50 Ohms
Need more? Email Us
LEMO
CONN ADAPT 50 OHM PLUG-BNC RCPT
Need more? Email Us
TYCLON
Adapter Coaxial Connector 3.5mm Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50 Ohms
Need more? Email Us
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM
Lowest to $91.0985
TYCLON
In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, operates up to 200MHz(Max.), and has a rated voltage of AC 500V, ensures a high insulation resistance (100MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Phosphor Bronze/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω. The contact is made of Phosphor Bronze/Gold Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, operates up to 200MHz(Max.), and has a rated voltage of AC 500V, ensures a high insulation resistance (100MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Gold Plating, while the body is Brass/Nickel Plating. We can customize our products for you.
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess