EN
  • EN
  • DE

24PCCFA6D

Part No 24PCCFA6D
Manufacturer Honeywell
Catalog Pressure Sensors, Transducers
Description SENSOR 15PSI DIFFERENTIAL GAUGE / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.2" (5mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Tray
Applications Board Mount
Pressure Type Differential
Operating Pressure ±15PSI (±103.42kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 225 mV (10V)
Accuracy ±1%
Voltage - Supply 10V ~ 12V
Port Size Male - 0.2" (5mm) Tube, Dual
Port Style Barbless
Termination Style PC Pin
Maximum Pressure ±45PSI (±310.26kPa)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 4-SIP Module
Base Product Number 24PCCFA
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number 480-2500
Standard Package 25
Win Source Part Number 1336483-24PCCFA6D
Ultra Librarian 3D Model Ultra Librarian 24PCCFA6D CAD Model

Description

The 24PCCFA6D is a pressure sensor manufactured by Honeywell Sensing and Productivity Solutions.

  • Category: Sensors, Transducers.
  • Packaging: Tray.
  • Applications: Board mount applications.
  • Output Type: Wheatstone bridge.
  • Output: 0 mV ~ 225 mV (10V).
  • Accuracy: ±1%.
  • Pressure Type: Differential.
  • Operating Pressure: ±15PSI (±103.42kPa).
  • Port Size: Male 0.2" (5mm).
  • Port: Dual ported with a barbless port style.
  • Maximum Pressure: ±45PSI (±310.26kPa).
  • Voltage Supply: 10V ~ 12V.
  • Temperature Range: -40°C ~ 85°C.

You May Also Be Interested in

Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3892 $60.7784
5+ $24.9353 $124.6765
8+ $24.1557 $193.2456
10+ $23.3772 $233.7720
13+ $22.5976 $293.7688
18+ $20.2599 $364.6782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess