EN
  • EN
  • DE

MMA2204EGR2

Part No MMA2204EGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 112.5G ANAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X
Acceleration Range ±112.5g
Sensitivity (mV/g) 20
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1078179-MMA2204EGR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA2204EGR2 CAD Model

Description

Introducing the NXP MMA2204EGR2 Accelerometer

The NXP MMA2204EGR2 is a state-of-the-art accelerometer designed for precision and performance. This compact sensor is part of NXP's reputable portfolio of motion sensing solutions, offering a seamless integration for a wide range of applications, from automotive safety systems to industrial equipment monitoring.

Key Features

  • High Sensitivity: The MMA2204EGR2 provides high sensitivity, detecting even the slightest movements with accuracy. This feature makes it ideal for applications that require precise motion detection or tilt sensing.
  • Wide Range: With a selectable full-scale range of ±20g, this accelerometer can measure both low and high acceleration with excellent fidelity, ensuring versatility across different use cases.
  • Low Power Consumption: Engineered for efficiency, the MMA2204EGR2 is optimized for low power consumption, which is crucial for battery-powered devices and applications where power efficiency is a priority.
  • Robust Design: Encased in a durable package, it is designed to withstand harsh conditions, making it suitable for automotive and industrial environments where reliability is non-negotiable.
  • Signal Conditioning: The device includes onboard signal conditioning, which minimizes the need for external components and simplifies the design process for system integrators.
  • Analog Output: The accelerometer features an analog output, providing a linear voltage proportional to acceleration, which can be easily interfaced with analog-to-digital converters or directly with microcontrollers.

Applications

The versatility of the MMA2204EGR2 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Vehicle dynamic controls and rollover detection in automotive safety systems.
  • Vibration monitoring and control in industrial machinery.
  • Freefall detection for hard drive protection in consumer electronics.
  • Motion analysis in sports and health devices.

Quality and Reliability

NXP is known for its commitment to quality, and the MMA2204EGR2 is no exception. It is manufactured to meet the highest standards, ensuring consistent performance and reliability for critical applications. With its robustness and precision, the MMA2204EGR2 from NXP stands out as an excellent choice for designers and engineers looking for a reliable accelerometer solution.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7907 $61.5349
17+ $7.2130 $122.6210
25+ $6.9875 $174.6875
35+ $6.7622 $236.6770
45+ $6.5368 $294.1560
60+ $5.8605 $351.6300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,298 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess