EN
  • EN
  • DE

SN74S05NSR

Part No SN74S05NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV OPEN COL 6CH 1-IN 14SOP / Inverter IC 6 Channel Open Collector 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74S
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74S05
Other Names SN74S05NSRG4,296-SN74S05NSRCT,2156-SN74S05NSR,296-SN74S05NSRTR,SN74S05NSRE4,296-SN74S05NSRDKR,SN74S05NSR,SN74S05NSRE4,TEXTISSN74S05NSR,SN74S05NSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257564-SN74S05NSR
Ultra Librarian 3D Model Ultra Librarian SN74S05NSR CAD Model

Description

The SN74S05NSR is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This device belongs to Texas Instruments' 74S series, which is characterized by its high-speed performance. The SN74S05NSR is specifically designed to meet the rigorous demands of modern digital systems.

Key Features

  • Logic Type: Hex Inverter
  • Output Type: Open Collector
  • Number of Elements: Six
  • Number of Pins: 14
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Performance and Applications

The SN74S05NSR hex inverters are designed for use in a wide array of applications that require logic inversion with high-speed operation. The open-collector outputs allow for interfacing with high-level voltages while also being used in wired-AND logic configurations. The device operates efficiently within a supply voltage range of 4.75V to 5.25V, making it versatile for use in standardized 5V digital systems.

Typical applications for the SN74S05NSR include:

  • Logic level conversion
  • Signal buffering
  • Line driving
  • Wired-AND logic circuits

Quality and Reliability

Texas Instruments is committed to delivering high-standard products, and the SN74S05NSR is no exception. Each device undergoes rigorous testing to ensure it meets TI's quality and reliability standards. Its operating temperature range of 0°C to 70°C ensures stable performance in a variety of environmental conditions, making it suitable for commercial-grade applications.

With its robust design and reliable performance, the SN74S05NSR from Texas Instruments is an excellent choice for designers and engineers looking for a high-speed hex inverter with open-collector outputs.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5886 $50.0310
210+ $0.4830 $101.4300
325+ $0.4679 $152.0675
445+ $0.4528 $201.4960
575+ $0.4377 $251.6775
765+ $0.3924 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess