The NXP MIMXRT1061DVL6B is a high-performance microcontroller designed to meet the needs of various high-speed computing applications. It is part of the i.MX RT1060 series, which are known as 'crossover' processors combining the high performance of a processor with the functionality and real-time capabilities of a microcontroller.
Key Features
- Core: ARM® Cortex®-M7 running at up to 600 MHz
- Memory: 1MB of on-chip SRAM, which is flexibly configurable as TCM or general-purpose on-chip RAM
- Flash Memory: Fast access to off-chip flash memory via a 32-bit FlexSPI interface
- Graphics: LCD display controller with PXP (Pixel Pipeline) for image processing
- Connectivity: Multiple communication interfaces including Ethernet, USB, CAN, UART, SPI, I2C, and more
- Audio: SAI (Serial Audio Interface) for high-quality audio capabilities
- Advanced Timers: For motor control, PWM, and other timing critical applications
- Security: On-the-fly QSPI decryption and High Assurance Boot (HAB)
- Package: 10 x 10mm LQFP144 package
Applications
The MIMXRT1061DVL6B is ideal for a wide range of applications, including but not limited to:
- Industrial Automation
- IoT Edge Computing
- Consumer Electronics
- Audio Subsystems
- Automotive Control and Networking
Development Support
Developers can take advantage of the extensive development support provided by NXP, including comprehensive software libraries, development boards, and a strong online community. With its ease of use and robust design, the MIMXRT1061DVL6B enables rapid development and deployment of complex applications that require high-speed processing and real-time execution.
Note: Always consult the manufacturer's official datasheet and product resources for the most detailed and up-to-date information regarding the MIMXRT1061DVL6B microcontroller.