EN
  • EN
  • DE

MAX954ESA+

Part No MAX954ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8SOIC / Amplifier, Comparator IC Smart Card 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Amplifier, Comparator
Applications Smart Card
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX954
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 487706-MAX954ESA+
Ultra Librarian 3D Model Ultra Librarian MAX954ESA+ CAD Model

Description

Maxim Integrated MAX954ESA+ Overview

The MAX954ESA+ is a high-performance, low-power, single-supply comparator designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This precision voltage comparator is well-suited for a variety of applications including battery-powered devices, threshold detectors, and portable consumer electronics, thanks to its wide input voltage range and low power consumption.

Key Features

  • Single-Supply Operation: The MAX954ESA+ operates from a single +5V supply, making it convenient for use in systems that require minimal power supply complexity.
  • Low Power Consumption: With a quiescent current of just 7μA, this comparator is designed for power-sensitive applications, ensuring extended battery life in portable devices.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply rail to within 1.3V of the positive supply, providing flexibility in various circuit configurations.
  • Fast Propagation Delay: The device features a fast propagation delay of typically 7μs, making it suitable for high-speed signal processing tasks.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable output transitions.
  • Output Stage: The push-pull TTL/CMOS-compatible output drives both logic and MOSFET inputs effectively.

Applications

The MAX954ESA+ is ideal for a range of applications, including:

  • Battery Monitoring
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Shifters
  • IR Receivers
  • Portable Instrumentation

Package and Quality

The MAX954ESA+ comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that this comparator meets the stringent reliability standards required for industrial and consumer electronic devices.

In summary, the MAX954ESA+ from Maxim Integrated stands out as a versatile, efficient, and reliable solution for designers seeking a high-quality comparator for their electronic systems. Its combination of low power, high speed, and robust features make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess