EN
  • EN
  • DE

SY100EL33LZG

Part No SY100EL33LZG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER X4 3.3V/5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Logic Type Divide-by-4
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031640-SY100EL33LZG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL33LZG CAD Model

Description

Microchip Technology's SY100EL33LZG: High-Speed Differential Receiver

The SY100EL33LZG from Microchip Technology is a state-of-the-art high-speed differential receiver designed for applications that demand robust performance in signal processing and communication. This device is part of the precision edge series and is tailored to meet the stringent requirements of high-speed data systems.

Key Features:

  • High-Speed Performance: The SY100EL33LZG is capable of handling data rates that are exceptional for its class, making it an ideal choice for high-speed data acquisition and processing applications.
  • Differential Design: With its differential input and output structure, the device offers improved noise immunity and is less susceptible to electromagnetic interference, ensuring signal integrity even in challenging environments.
  • PECL Output Levels: The device is designed to operate with PECL (Positive Emitter-Coupled Logic) output levels, providing fast switching times and low power dissipation.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with a range of other logic families.
  • Temperature Range: The SY100EL33LZG is designed to function reliably across an extended temperature range, making it suitable for industrial applications that may experience variable environmental conditions.
  • Package Options: Available in a compact surface-mount package, the device is designed for easy integration into a variety of circuit board layouts.

Applications:

The versatility of the SY100EL33LZG makes it an excellent choice for numerous applications, including:

  • High-speed communication systems
  • Automated test equipment
  • Signal processing
  • Networking equipment
  • Computer peripherals

Microchip Technology's commitment to quality ensures that the SY100EL33LZG differential receiver is a reliable and efficient solution for designers looking to optimize their high-speed data systems. With its robust feature set and proven performance, this product stands out as a top-tier component for any application requiring precise and dependable signal reception.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0432 $51.0800
60+ $1.6765 $100.5900
93+ $1.6241 $151.0413
128+ $1.5717 $201.1776
165+ $1.5193 $250.6845
221+ $1.3621 $301.0241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess