EN
  • EN
  • DE

MIMX8ML8DVNLZAB

Part No MIMX8ML8DVNLZAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8ML
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
Co-Processors/DSP ARM® Cortex®-M7, Multimedia; NEON™ MPE, Hi-Fi4 DSP
RAM Controllers DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers MIPI-CSI, MIPI-DSI
Ethernet GbE (2)
USB USB 2.0 + PHY (2) , USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, RDC
Mounting Type Surface Mount
Package / Case 486-LFBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces CAN, I²C, PCIe, SDHC, SPI, UART
Standard Package 126
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1341112-MIMX8ML8DVNLZAB
Ultra Librarian 3D Model Ultra Librarian MIMX8ML8DVNLZAB CAD Model

Description

Product Overview: MIMX8ML8DVNLZAB

The MIMX8ML8DVNLZAB is a cutting-edge processor from NXP Semiconductors, renowned for its high performance and versatility. This advanced system-on-chip (SoC) is part of NXP's i.MX 8M Plus family, designed to deliver a rich blend of multimedia, machine learning, and industrial IoT capabilities. It's an ideal choice for a wide range of applications, from smart home devices to complex industrial systems.

Key Features

  • High-Efficiency Processing: At the core of the MIMX8ML8DVNLZAB lies a powerful ARM Cortex-A53 quad-core CPU, capable of speeds up to 1.8GHz, providing the computational horsepower required for demanding applications.
  • Integrated Neural Processing Unit (NPU): This SoC features a dedicated NPU for accelerated machine learning inference tasks, enabling advanced AI applications such as image and voice recognition.
  • Advanced Graphics: Equipped with a GC7000UL GPU, the processor supports high-quality graphics rendering for a visually stunning user experience in multimedia applications.
  • Enhanced Connectivity: With support for a variety of interfaces including USB 3.0, PCIe, and Gigabit Ethernet, the MIMX8ML8DVNLZAB ensures seamless connectivity for all peripherals and networks.
  • Industrial-Grade Reliability: This SoC is designed to operate reliably in a wide temperature range, making it suitable for industrial environments with challenging conditions.

Applications

The MIMX8ML8DVNLZAB is engineered to serve an array of applications, thanks to its robust feature set. It excels in:

  • Smart Home Devices
  • Advanced Industrial Control Systems
  • Automotive Infotainment
  • Professional Audio/Video Equipment
  • Edge Computing Devices

Conclusion

The MIMX8ML8DVNLZAB from NXP Semiconductors is a powerhouse SoC that provides developers with a flexible and powerful platform to build sophisticated and efficient devices. With its combination of high-speed processing, AI acceleration, superior graphics, and robust connectivity options, it stands as a prime choice for next-generation smart, connected devices in a multitude of market segments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
Lowest to $53.7967
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8094 $81.8094
2+ $67.1257 $134.2514
3+ $65.0280 $195.0840
4+ $62.9303 $251.7212
5+ $60.8326 $304.1630
6+ $54.5396 $327.2376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,435 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess