EN
  • EN
  • DE

DSC6111CE2A-049.1520

Part No DSC6111CE2A-049.1520
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 49.1520MHZ CMOS SMD / 49.152 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 49.152 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343407-DSC6111CE2A-049.1520
Ultra Librarian 3D Model Ultra Librarian DSC6111CE2A-049.1520 CAD Model

Description

Product Overview: DSC6111CE2A-049.1520

The DSC6111CE2A-049.1520 is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to provide precise timing solutions for a wide range of electronic applications. This compact and reliable component is part of Microchip's extensive line of silicon timing products that cater to the growing demand for more efficient and space-saving designs.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 49.1520 MHz, which is ideal for applications requiring a stable and accurate clock signal.
  • Supply Voltage: It is designed to work with a supply voltage of 2.25V to 3.6V, making it versatile for various power environments.
  • Low Power Consumption: With its low power consumption, the DSC6111CE2A-049.1520 is suitable for battery-powered devices, helping to extend their operational lifespan.
  • Stability: The oscillator offers excellent frequency stability, ensuring reliable performance under varying environmental conditions.
  • Form Factor: Housed in a compact 2.5mm x 2.0mm package, it is a perfect choice for space-constrained applications.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, simplifying integration into existing designs.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The DSC6111CE2A-049.1520 is an ideal timing solution for a variety of applications, including:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) products
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111CE2A-049.1520 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the field. Customers can trust this MEMS oscillator to deliver precise timing for their critical applications.

For designers and engineers looking for a robust, accurate, and space-efficient timing solution, the DSC6111CE2A-049.1520 from Microchip Technology is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess