EN
  • EN
  • DE

HD3SS460IRHRR

Part No HD3SS460IRHRR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 6:4 14 OHM 28WFQFN / 4 x 6 Channels USB Type-C Alternate Mode MUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications USB
Number of Channels 1
On-State Resistance (Maximum) 14Ohm
Single Supply Voltage (V+) 3V ~ 3.6V
-3db Bandwidth 5.4GHz
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5.5x3.5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806494-HD3SS460IRHRR
Ultra Librarian 3D Model Ultra Librarian HD3SS460IRHRR CAD Model

Description

The HD3SS460IRHRR is a specialized high-performance integrated circuit from Texas Instruments designed for USB Type-C™ and USB Power Delivery (PD) applications. This versatile switch is an essential component for any device looking to incorporate the latest USB technology, ensuring compatibility and efficient power management.

Key Features

  • USB Type-C™ and USB PD Compliant: Designed to meet the specifications of USB Type-C™ and USB PD, providing a seamless and reliable user experience.
  • Integrated N-Channel Power Switch: Features an integrated N-Channel MOSFET power switch for higher efficiency and reduced component count.
  • Versatile Power Management: Capable of handling power delivery for both source and sink devices, making it ideal for dual-role power applications.
  • High Reliability: Built with Texas Instruments' commitment to quality, ensuring long-term reliability and performance.
  • Protection Features: Includes over-voltage, over-current, and over-temperature protection to safeguard against potential damage from electrical anomalies.

Applications

The HD3SS460IRHRR is suitable for a wide range of applications, including:

  • Notebooks and Ultrabooks
  • Desktops and Workstations
  • Tablets and Mobile Devices
  • Docking Stations
  • Monitors and Peripherals

Technical Specifications

With its compact size and low-power consumption, the HD3SS460IRHRR is an ideal choice for modern electronic devices. It operates over a wide temperature range and comes in a robust package suitable for various environments.

Ordering and Packaging

The HD3SS460IRHRR is available for order from Texas Instruments and authorized distributors. It comes in tape and reel packaging, facilitating easy integration into manufacturing processes.

For more detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5171 $50.3420
49+ $2.0654 $101.2046
75+ $2.0008 $150.0600
104+ $1.9363 $201.3752
134+ $1.8717 $250.8078
179+ $1.6781 $300.3799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess