EN
  • EN
  • DE

DS1075M-100

Part No DS1075M-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL FX FREQ 100MHZ 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Oscillator, Fixed Frequency (Dual)
Frequency 100MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 35mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 1034225-DS1075M-100
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian DS1075M-100 CAD Model

Description

The DS1075M-100 is a versatile, programmable oscillator from Maxim Integrated, designed to offer a flexible solution for system clock generation. With its unique ability to be software-tuned, this oscillator serves a wide range of applications, from microprocessors and communications systems to graphics and embedded systems.

Key Features

  • Frequency Range: The DS1075M-100 operates at a base frequency of 100kHz, which can be multiplied up to 133MHz, providing a broad range of frequency outputs suitable for various applications.
  • Programmability: It boasts a two-wire serial interface, allowing for easy programming of the frequency, divider ratios, and other operational parameters. This feature ensures that the device can be precisely tailored to meet specific system requirements.
  • Nonvolatile (NV) Settings: The device includes NV memory to store user-defined configurations, which ensures that the desired settings are maintained even after power cycling.
  • Dual Outputs: The DS1075M-100 includes two independent PWM outputs, which can be used for clock generation and other timing-related functions.
  • Low-Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it ideal for battery-powered and portable applications.
  • Supply Voltage: It is designed to work with a supply voltage in the range of 4.75V to 5.25V, accommodating standard supply levels for ease of integration.

Applications

  • Microprocessor and Microcontroller Clocks
  • Communication Systems
  • Graphics and Video Processors
  • Portable Devices
  • Embedded Systems

The DS1075M-100 from Maxim Integrated stands out for its precision and adaptability, making it an excellent choice for designers looking to optimize their system's performance with a reliable and programmable clock source. Its ease of use, coupled with the support and quality assurance from Maxim Integrated, ensures that this oscillator will meet the demands of even the most challenging technical specifications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess