EN
  • EN
  • DE

LM48824TMEVAL

Part No LM48824TMEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM48824 / CLASS G HEADPHONE AMPLIFIER WITH I C VOLUME CONTROL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class G
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 37mW x 2 @ 16 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM48824
Supplied Contents Board(s)
Win Source Part Number 779254-LM48824TMEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LM48824TMEVAL
Introduction Date March 24, 2009
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM48824TMEVAL CAD Model

Description

The LM48824TMEVAL from Texas Instruments is a comprehensive evaluation platform designed for the LM48824, a high-performance audio power amplifier with an integrated charge pump and I2S interface. This evaluation board is meticulously engineered to facilitate testing and development of audio applications that require a small footprint, low power consumption, and high-quality sound output.

Key Features

  • Integrated Audio System: The LM48824TMEVAL board showcases the LM48824 chip's capabilities as a mono, filterless Class-D audio amplifier with an I2S digital input interface, which simplifies the connection to digital audio sources.
  • Advanced Charge Pump Technology: The board utilizes the charge pump technology to enhance performance, delivering a 3D audio enhancement and a ground-referenced output that eliminates the need for bulky DC-blocking capacitors.
  • High-Efficiency Operation: The Class-D operation offers high efficiency, which is crucial for portable and battery-powered applications, ensuring minimal power wastage and extended battery life.
  • Easy Evaluation: With on-board connectors and testing features, the LM48824TMEVAL simplifies the process of evaluating the audio amplifier's functions, including gain settings, shutdown and wake-up sequences, and audio input/output quality.
  • Compact Design: The evaluation board's small form factor makes it ideal for prototyping and integrating into existing designs without significant rework.

Applications

The LM48824TMEVAL is suitable for a wide range of applications where high-quality audio output and compact design are required. These include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Other Portable Audio Devices

Technical Support and Resources

Users of the LM48824TMEVAL evaluation board have access to extensive technical support from Texas Instruments, including detailed datasheets, application notes, and design guides. The comprehensive documentation provides in-depth information on the LM48824 chip's specifications, operation, and integration, ensuring a smooth development process for engineers and product designers.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess