EN
  • EN
  • DE

MFRC63002HN,151

Part No MFRC63002HN,151
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Tags & Transponders Contactless ReaderIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 25 C
Mounting Style SMD/SMT
Package / Case HVQFN-32
Packaging Tray
RF & Wireless NFC/RFID Tags & Transponders
Function Read/Write
Series MFRC630
Technology Si
Brand NXP Semiconductors
Product Type NFC/RFID Tags & Transponders
Standard Pack Qty 490
Subcategory Wireless & RF Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MFRC63002HN,151 CAD Model

Description

Product Overview: MFRC63002HN,151

The MFRC63002HN,151 is a high-performance contactless reader IC produced by NXP Semiconductors. This advanced integrated circuit is designed for use in a wide range of applications that require near field communication (NFC) capabilities. It is particularly well-suited for use in smart cards, e-payment devices, access control systems, and various other RFID applications.

Key Features

  • Multi-protocol support: The MFRC63002HN,151 supports a variety of protocols including ISO/IEC 14443 A/B, ISO/IEC 15693, and FeliCa, making it versatile for different types of contactless communication requirements.
  • High integration: This product integrates an RF contactless transceiver, a highly integrated demodulator and decoder, and an advanced data processing unit, providing a comprehensive solution for NFC applications.
  • Fast data transfer: With high data rates of up to 848 kbit/s, this IC enables quick and efficient communication between NFC devices, enhancing user experience.
  • Low power consumption: The MFRC63002HN,151 is designed for energy efficiency, which is critical for battery-operated devices such as portable e-payment systems.
  • Security features: It includes advanced security features to protect against unauthorized access and to ensure secure data transactions.

Applications

The versatility and high performance of the MFRC63002HN,151 make it suitable for a broad range of applications, including:

  • Point of Sale (POS) terminals
  • Automated Fare Collection (AFC) systems
  • Access control and identity verification
  • Smart posters and advertising
  • Consumer electronics with NFC functionality

Technical Specifications

The MFRC63002HN,151 operates on a supply voltage range of 2.5V to 5.5V and is available in a small HVQFN32 package. Its operating temperature range is from -25°C to +85°C, making it reliable in various environmental conditions.

Ordering Information

To order or request samples of the MFRC63002HN,151, please visit the NXP Semiconductors official website or contact an authorized distributor. Ensure you are getting genuine NXP products for optimal performance and reliability.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2182 $56.0910
11+ $9.2047 $101.2517
17+ $8.9171 $151.5907
24+ $8.6294 $207.1056
30+ $8.3418 $250.2540
41+ $7.4788 $306.6308
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess