EN
  • EN
  • DE

HFC1608VTTER40

Part No HFC1608VTTER40
Manufacturer KOA Speer
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062647-HFC1608VTTER40
Categories OEM Parts(F-I)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFC1608VTTER40 CAD Model

Description

The HFC1608VTTER40 is a chip inductor manufactured by KOA Speer. This component is designed for use in high-frequency circuits and applications, offering excellent performance in a compact size.

Applications:

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Suitable for wireless communication devices such as smartphones, tablets, and wireless routers.
  • High-Frequency Power Supplies: Employed in high-frequency power supplies for filtering and noise suppression.
  • Signal Processing: Used in signal processing circuits for filtering and signal conditioning.

Features:

  • 40nH Inductance: Provides an inductance value of 40 nanohenries (nH), suitable for high-frequency applications.
  • High Q Factor: Offers a high Q factor, indicating low losses and efficient energy storage.
  • Compact Size: Features a small 1608 (1.6mm x 0.8mm) package size, allowing for high-density circuit designs.
  • Tight Tolerance: Provides a tight inductance tolerance, ensuring accurate and predictable performance.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing and high-volume production.

Benefits:

  • Improved Circuit Performance: Enhances the performance of high-frequency circuits by providing precise inductance values and low losses.
  • Reduced Size and Weight: Compact size allows for smaller and lighter electronic devices.
  • Increased Reliability: High Q factor and tight tolerance ensure stable and reliable operation.
  • Simplified Manufacturing: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Versatile Application: Suitable for a wide range of high-frequency applications, including RF circuits, wireless communication, and power supplies.

Additional Details:

The HFC1608VTTER40 has a high self-resonant frequency (SRF), ensuring stable performance at high frequencies. The component is typically used in impedance matching networks, filters, and other high-frequency circuits. KOA Speer is a well-known manufacturer of high-quality passive components, ensuring reliable performance and long-term stability. This chip inductor is essential for optimizing the performance of electronic devices operating at high frequencies.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess