EN
  • EN
  • DE

IXGA14N120B

Part No IXGA14N120B
Manufacturer IXYS
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066190-IXGA14N120B
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXGA14N120B CAD Model

Description

The IXYS IXGA14N120B is a high-voltage, high-current IGBT (Insulated Gate Bipolar Transistor) designed for high-speed switching applications. This IGBT combines the advantages of MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop. It is suitable for applications that require efficient power conversion and switching.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Welding Equipment
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • Solar Inverters

Features

  • High Voltage Capability: Designed for high-voltage applications, typically up to 1200V.
  • High Current Capability: Capable of handling high current levels, often in the tens of amperes.
  • Fast Switching Speed: Provides fast turn-on and turn-off times for efficient switching.
  • Low On-State Voltage Drop (VCE(sat)): Minimizes power dissipation and improves efficiency.
  • Gate Oxide Ruggedness: Offers robust gate oxide for reliable operation.
  • Avalanche Rated: Can withstand avalanche conditions for added protection.
  • TO-220 Package: Typically available in a TO-220 package for easy mounting and heat sinking.

Benefits

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Reliable Operation: Provides stable and reliable performance in demanding applications.
  • Simplified Design: Simplifies circuit design compared to using discrete components.
  • Reduced Heat Dissipation: Low on-state voltage drop minimizes heat generation.
  • Improved System Performance: Enhances the performance and reliability of power conversion systems.

Additional Details

The IXGA14N120B typically requires a gate drive voltage to turn on and off. It is important to use an appropriate gate driver circuit to ensure proper operation and prevent damage to the IGBT. Consult the datasheet for detailed electrical characteristics, thermal specifications, and application recommendations. The maximum operating junction temperature and storage temperature should be carefully observed to ensure reliable operation. Proper heat sinking is crucial for dissipating heat and maintaining the IGBT within its safe operating area.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess