EN
  • EN
  • DE

XPC603EFE100MF

Part No XPC603EFE100MF
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023707-XPC603EFE100MF
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC603EFE100MF CAD Model

Description

The XPC603EFE100MF is a PowerPC 603e embedded processor from Freescale Semiconductor (now NXP). This processor is designed for embedded systems requiring high performance and low power consumption. It integrates a 32-bit PowerPC core with various on-chip peripherals, making it suitable for applications such as networking, telecommunications, and industrial control.

Applications:

  • Networking Equipment: Routers, switches, and other network devices.
  • Telecommunications Infrastructure: Wireless base stations and telecom switches.
  • Industrial Control Systems: Automation equipment and process controllers.
  • Embedded Computing: Single-board computers and custom embedded platforms.
  • Aerospace and Defense: Avionics systems and military applications.

Features:

  • PowerPC 603e Core: High-performance 32-bit processor core with branch prediction and out-of-order execution.
  • Integrated Memory Controller: Supports SDRAM and other memory types.
  • PCI Interface: Provides high-speed connectivity to peripheral devices.
  • Ethernet Controller: Enables network communication.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial protocols.

Benefits:

  • High Performance: Delivers fast processing speeds for demanding applications.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Versatile Peripheral Interfaces: Allows for seamless integration with a wide range of external devices.
  • Scalability: Can be used in a variety of embedded systems with different performance requirements.
  • Robust Design: Designed for reliable operation in harsh environments.

The XPC603EFE100MF typically includes features such as a floating-point unit (FPU), memory management unit (MMU), and various power-saving modes. The '100MF' likely refers to a clock speed of 100 MHz and a specific package type. When implementing the XPC603EFE100MF, ensure proper power supply and cooling for stable operation. Review the Freescale/NXP datasheet for detailed timing specifications and configuration options.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess