EN
  • EN
  • DE

MCZ33903BS3EK

Part No MCZ33903BS3EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 3.3V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33903
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1221392-MCZ33903BS3EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33903BS3EK CAD Model

Description

Introducing the MCZ33903BS3EK System Basis Chip from NXP

The MCZ33903BS3EK is a state-of-the-art System Basis Chip (SBC) designed by NXP Semiconductors, catering to the demanding requirements of automotive applications. This robust component is engineered to provide a reliable interface between the vehicle's microcontroller and its peripherals, streamlining communication and power management within automotive electronic systems.

Key Features

  • High-Speed CAN Interface: The MCZ33903BS3EK comes with a high-speed Controller Area Network (CAN) transceiver that supports the ISO 11898 standard. This allows for fast and reliable data transmission in vehicle networks, essential for real-time applications.
  • Multiple Power Modes: Equipped with various power modes including Normal, Standby, and Stop, this SBC enables efficient power management, reducing the overall energy consumption of the system.
  • Enhanced Safety: Safety features such as undervoltage detection, overtemperature shutdown, and fail-safe operation modes ensure the chip operates reliably under various conditions, contributing to the overall safety of the automotive system.
  • Integrated Voltage Regulator: The built-in voltage regulator provides a stable supply voltage for the microcontroller and other peripherals, even under fluctuating conditions in the vehicle's electrical system.

Applications

The versatility of the MCZ33903BS3EK makes it an ideal choice for a wide range of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis and Safety Systems

Development Support

NXP provides comprehensive development support for the MCZ33903BS3EK with evaluation boards, software tools, and detailed documentation, ensuring a smooth integration process for designers and engineers. The chip's compatibility with industry-standard development environments means that it can be easily incorporated into existing automotive system designs.

With its robust design, advanced features, and strong support infrastructure, the MCZ33903BS3EK from NXP stands out as a superior choice for automotive system developers looking for a reliable and efficient system basis chip.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6131 $59.9703
31+ $3.7849 $117.3319
48+ $3.6671 $176.0208
66+ $3.5482 $234.1812
85+ $3.4304 $291.5840
113+ $3.0758 $347.5654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess