EN
  • EN
  • DE

TLV7031DBVR

Part No TLV7031DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VOLTAGE COMPARATOR  /  Comparator General Purpose Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V, ±0.8V ~ 3.25V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA
Current - Output (Typ) 33mA @ 5V
Current - Quiescent (Max) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Base Product Number TLV7031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV7031DBVRTR,296-TLV7031DBVRDKR,296-TLV7031DBVRCT
Standard Package 3,000
Win Source Part Number 967388-TLV7031DBVR
Ultra Librarian 3D Model Ultra Librarian TLV7031DBVR CAD Model

Description

The TLV7031DBVR is a cutting-edge, nanopower comparator from Texas Instruments, renowned for its ultra-low power consumption and small form factor. This particular device is part of the TLV703x family, which is designed to operate with a single supply voltage ranging from 1.6V to 6.5V, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.

Key Features

  • Ultra-Low Power Consumption: At the heart of the TLV7031DBVR's design is its ability to operate with extremely low quiescent current, typically around 335 nA, which is essential for extending battery life in portable devices.
  • Wide Supply Voltage Range: With support for supply voltages from 1.6V to 6.5V, this comparator is versatile and can be integrated into a variety of systems without the need for additional power regulation.
  • Push-Pull Output Stage: The device features a push-pull output stage that can drive capacitive loads without requiring an external pull-up resistor, simplifying design and reducing component count.
  • Fast Response Time: Despite its low power consumption, the TLV7031DBVR does not compromise on speed, offering a typical response time of 7 µs, ensuring quick and reliable performance for critical applications.
  • Small Package Size: Supplied in a tiny SOT-23-5 package, the TLV7031DBVR is perfect for space-constrained applications, allowing designers to save valuable board space without sacrificing functionality.

Applications

The TLV7031DBVR is suitable for a wide range of applications, including but not limited to:

  • Battery monitoring systems
  • Energy harvesting
  • Portable medical devices
  • Low-power alarm and detection systems
  • IoT devices
  • Wearable technology

In summary, the TLV7031DBVR from Texas Instruments is a robust, versatile, and energy-efficient solution for designers who require a high-performance comparator in a miniature package. Its ultra-low power consumption, broad voltage range, and fast response time make it an excellent choice for a multitude of applications where power efficiency and space are at a premium.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3793 $51.2055
325+ $0.3112 $101.1400
500+ $0.3015 $150.7500
690+ $0.2918 $201.3420
890+ $0.2821 $251.0690
1,190+ $0.2529 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,999 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess