EN
  • EN
  • DE

MTDF1N02HDR2G

Part No MTDF1N02HDR2G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330723-MTDF1N02HDR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTDF1N02HDR2G CAD Model

Description

The MTDF1N02HDR2G is a robust N-Channel MOSFET transistor designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This high-performance transistor is built for applications that require efficient power management and high-speed switching capabilities. It is commonly used in power supply regulation, motor control, and other power-intensive applications where efficiency and reliability are paramount.

Key Features

  • Low On-Resistance: The MTDF1N02HDR2G offers low on-resistance, which minimizes conduction losses and improves overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, it ensures that power conversion processes are both smooth and efficient.
  • High Drain-Source Voltage: With a maximum drain-source voltage (Vds) of 25V, it can handle significant voltage levels, making it suitable for a wide range of electronic applications.
  • Low Threshold Voltage: The low gate threshold voltage allows for easy drive capability, ensuring that the MOSFET can be controlled with lower voltage signals.
  • Surface Mount Package: The device comes in a compact surface-mount package, specifically a SOT-23 package, which saves space on the PCB and is ideal for high-density circuit designs.
  • High Continuous Drain Current: It supports a continuous drain current (Id) of 940mA, providing sufficient current for many power applications without overheating.

Applications

The MTDF1N02HDR2G is versatile and can be used in a variety of applications including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Powered Devices
  • Switching Regulators
  • Load/Power Switching

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MTDF1N02HDR2G is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring a reliable performance even under harsh conditions. The device also features thermal shutdown and current limit protection, adding an extra layer of safety for your electronic designs.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess