EN
  • EN
  • DE

LAN9514-JZX-TR

Part No LAN9514-JZX-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 ETHER CTRLR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 3.3V
Current - Supply 288mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series LAN9514
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811449-LAN9514-JZX-TR
Ultra Librarian 3D Model Ultra Librarian LAN9514-JZX-TR CAD Model

Description

Microchip Technology's LAN9514-JZX-TR USB to Ethernet Controller

The LAN9514-JZX-TR is a high-performance, full-featured USB 2.0 to Ethernet controller that offers an ideal solution for adding wired networking capabilities to embedded systems. Manufactured by Microchip Technology, this integrated device is designed to provide a reliable and cost-effective way of connecting devices to a network via USB interfaces.

At the heart of the LAN9514-JZX-TR is a versatile architecture that includes a four-port Hi-Speed USB 2.0 hub with a fully-integrated 10/100 Ethernet controller. This combination makes it perfect for applications that require both USB connectivity and network access through a single device. The product is particularly well-suited for use in embedded systems, consumer electronics, and mobile accessories where space and power efficiency are critical considerations.

One of the key features of the LAN9514-JZX-TR is its support for a wide range of USB devices. This is made possible through the device's downstream ports, which are designed to handle high-bandwidth peripherals such as external storage, printers, cameras, and various other USB-enabled devices. Additionally, the Ethernet controller supports full-duplex operation, which allows for simultaneous data transmission and reception, leading to improved network performance and reduced latency.

The LAN9514-JZX-TR is also designed with energy efficiency in mind. It includes features such as dynamic power management and Link Down Power Saving, which help to minimize power consumption when the network connection is inactive or when attached USB devices are in low-power states. This makes it an environmentally friendly choice for developers looking to create green products.

For developers, the LAN9514-JZX-TR comes with comprehensive support and easy integration into various platforms. Microchip Technology provides drivers for most major operating systems, which simplifies the development process and accelerates time-to-market for products incorporating this USB to Ethernet controller.

In summary, the LAN9514-JZX-TR from Microchip Technology is a compact, energy-efficient, and powerful solution for adding USB hub functionality and Ethernet connectivity to a wide range of devices. Its integration of a four-port USB hub with a 10/100 Ethernet controller makes it a versatile component for any network-enabled application.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9233 $53.5398
14+ $7.3217 $102.5038
22+ $7.0929 $156.0438
30+ $6.8641 $205.9230
38+ $6.6353 $252.1414
51+ $5.9489 $303.3939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess