EN
  • EN
  • DE

MCZ33811EGR2

Part No MCZ33811EGR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description High Performance Gate Driver IC / IC SOLENOID MON 5-CH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Solenoid Monitor
Operating Supply Current 1mA
Operating Supply Voltage 7 V ~ 17 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788364-MCZ33811EGR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33811EG
Introduction Date September 11, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33811EGR2 CAD Model

Description

NXP's MCZ33811EGR2 Engine Control Analog Power IC

The MCZ33811EGR2 is a sophisticated power IC developed by NXP Semiconductors, specifically designed to cater to the demanding needs of automotive engine control applications. This high-performance integrated circuit is an integral component for managing the complex power distribution requirements within modern vehicle powertrain systems.

At the heart of the MCZ33811EGR2 lies its ability to provide precise control and monitoring of various engine functions. It features a broad range of capabilities including voltage regulation, watchdog timers, and fail-safe operation modes. This ensures that the automotive systems relying on this IC can maintain optimal performance and safety standards even under harsh operating conditions.

The device is equipped with a 5.0 V voltage regulator with a current capacity suitable for powering microcontrollers and other sensitive automotive electronics. Its robust design enables it to withstand the transient conditions typical of automotive power systems, such as load dump and crank. Additionally, the MCZ33811EGR2 incorporates features to safeguard against overcurrent and overtemperature conditions, thereby enhancing the reliability and longevity of the end application.

One of the key attributes of the MCZ33811EGR2 is its low quiescent current, which is particularly important for reducing the overall power consumption in applications where energy efficiency is paramount. Moreover, the IC's multiple reset outputs are designed to reset a microcontroller in the event of a system error or malfunction, thereby providing an additional layer of system protection.

For ease of integration, the MCZ33811EGR2 comes in a compact 20-pin SOIC package, making it suitable for space-constrained applications. Its wide operating temperature range ensures that it can perform reliably in the extreme thermal environments often encountered in automotive applications.

In conclusion, the NXP MCZ33811EGR2 is a versatile and reliable solution for engine control systems, offering a combination of power management, protection features, and low power consumption. Its robust design and comprehensive functionality make it an ideal choice for automotive manufacturers looking to enhance the performance and safety of their vehicles.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5389 $75.0778
4+ $30.8011 $123.2044
6+ $29.8386 $179.0316
7+ $28.8760 $202.1320
9+ $27.9135 $251.2215
12+ $25.0259 $300.3108
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess