EN
  • EN
  • DE

MCIMX7U3DVK07SC

Part No MCIMX7U3DVK07SC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC I.MX 7ULP VFBGA 361
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 720MHz
Manufacturer NXP
Series i.MX7ULP
Package Tray
Core Processor ARM® Cortex®-A7
Speed 720MHz
Operating Temperature Range 0°C ~ 95°C
Family Name MCIMX7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-15358, 935381758557
Quantity per package 240
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926569-MCIMX7U3DVK07SC
Ultra Librarian 3D Model Ultra Librarian MCIMX7U3DVK07SC CAD Model

Description

NXP MCIMX7U3DVK07SC Product Overview

The NXP MCIMX7U3DVK07SC is a high-performance application processor from NXP Semiconductors, designed to deliver an optimal balance of power efficiency and processing capability. This product is part of the i.MX 7ULP family, which is known for its energy-efficient ARM-based processors, making it an ideal choice for a wide range of applications including portable devices, wearables, secure applications, and smart home controls.

Key Features

  • Advanced Processing Core: At the heart of the MCIMX7U3DVK07SC is an ARM Cortex-A7 core running at speeds up to 1 GHz. This core provides efficient computation for applications that require a balance between performance and power consumption.
  • Graphics Engine: It comes equipped with a 2D and 3D graphics accelerator that supports a wide range of multimedia applications, enabling smooth and visually appealing user interfaces.
  • Power Management: The processor features advanced power management techniques that help in extending the battery life of portable devices.
  • Connectivity: With integrated connectivity options such as high-speed USB, I2C, SPI, and UART interfaces, the MCIMX7U3DVK07SC allows for seamless integration with a variety of peripherals and sensors.
  • Security: Security is a key aspect of the MCIMX7U3DVK07SC, featuring secure boot, cryptographic acceleration, and tamper detection, providing robust security for applications that handle sensitive data.
  • Memory Interface: The processor supports a range of memory interfaces, including LPDDR2, LPDDR3, and DDR3L, giving designers the flexibility to choose the optimal memory solution for their application.

Applications

The versatility of the NXP MCIMX7U3DVK07SC makes it suitable for a broad spectrum of applications. Its power efficiency and processing capabilities are particularly well-suited for:

  • Portable medical devices
  • Smart wearables and fitness devices
  • Industrial control systems
  • Home automation and security systems
  • Energy management solutions

In summary, the NXP MCIMX7U3DVK07SC is a powerful and versatile application processor that provides a perfect blend of efficiency, connectivity, and security, making it an excellent choice for designers looking to create innovative products in an array of markets.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess