EN
  • EN
  • DE

3659/09 100SF

Part No 3659/09 100SF
Manufacturer 3M
Catalog Flat Ribbon Cables
Description CABLE RIBBON 9COND 0.05 BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer 3M
Category Cables, Wires Flat Ribbon Cables
Package Spool
Product Status Active
Cable Type Flat Cable, Round Jacket
Pitch 0.050" (1.27mm)
Conductor Strand 7 Strands / 36 AWG
Shielding Shielded
Ribbon Width 0.402" (10.20mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Win Source Part Number WS1208187-3659/09 100SF
Ultra Librarian 3D Model Ultra Librarian 3659/09 100SF CAD Model

Description

• Round construction permits easier routing
• 28 AWG wire on .050 inch pitch permits mass termination to broad line of IDC connectors
• Continuous split/bond repeat allows for mass termination on 2.4 inch centers (approximate)
• Primary cable is zippable for branching or discrete terminations
• Meets external wiring requirements of National Electrical Code, Article 725 (CL2)
• UL listed for USA and Canadian markets
• Dual shielding provides 35 db average shielding effectiveness
• See Regulatory Information Appendix (RIA) for chemical compliance information (RIA E1 & C1 apply)

You May Also Be Interested in

3M
CBL RIBN 50COND 0.025 GRY FEET
Need more? Email Us
3M
CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Need more? Email Us
Belden Inc.
CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
3M
CABLE RIBBON 16COND 0.05 BLACK
Need more? Email Us
3M
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $11.4253
Alpha Wire
CBL RIBN 50COND 0.050 GRAY 100'
Lowest to $0.8166
3M
CBL RIBN 26COND 0.05 GRAY 500'
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess